TAPE, 50M X 48MM, CLEAR, POLYPROPYLENE; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Tape Length - Metric:50mRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 96H9259 |
| Product Name | Tape, 50M X 48Mm, Clear, Polypropylene; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |