3M Flat Cable, 80 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 3749/80

Description
FLAT CABLE, 80 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 80 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 80 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 19M8495 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 80 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
19M8495
Flat Cable, 80 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 19M8495
FLAT CABLE, 80 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:80Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 80 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:80Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8495
Product Name Flat Cable, 80 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/509-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers