3M Interconnect Solutions Cable, Flat; 68; 30 AWG; Copper; Thermoplastic Elastomer; 1.7 in. 0.012 in. 3749/68

Description
Round Conductor Flat Cable, 30 AWG, TPE Insulation, 150 V, -40 to +105 °C Close spacing permits higher signal density TPE insulation provides excellent transmission properties 30 AWG solid conductors on 0.25 in. spacing allows for mass termination Zippable for branching or discrete termination Round conductor flat cable with 30 AWG, TPE insulation, 150 V voltage rating, -40 to +105 °C operating temperature.
Datasheet
Description
Round Conductor Flat Cable, 30 AWG, TPE Insulation, 150 V, -40 to +105 °C Close spacing permits higher signal density TPE insulation provides excellent transmission properties 30 AWG solid conductors on 0.25 in. spacing allows for mass termination Zippable for branching or discrete termination Round conductor flat cable with 30 AWG, TPE insulation, 150 V voltage rating, -40 to +105 °C operating temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 68; 30 AWG; Copper; Thermoplastic Elastomer; 1.7 in. 0.012 in. - 70114638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 68; 30 AWG; Copper; Thermoplastic Elastomer; 1.7 in. 0.012 in.
70114638
Cable, Flat; 68; 30 AWG; Copper; Thermoplastic Elastomer; 1.7 in. 0.012 in. 70114638
Round Conductor Flat Cable, 30 AWG, TPE Insulation, 150 V, -40 to +105 °C Close spacing permits higher signal density TPE insulation provides excellent transmission properties 30 AWG solid conductors on 0.25 in. spacing allows for mass termination Zippable for branching or discrete termination Round conductor flat cable with 30 AWG, TPE insulation, 150 V voltage rating, -40 to +105 °C operating temperature.

Round Conductor Flat Cable, 30 AWG, TPE Insulation, 150 V, -40 to +105 °C

  • Close spacing permits higher signal density
  • TPE insulation provides excellent transmission properties
  • 30 AWG solid conductors on 0.25 in. spacing allows for mass termination
  • Zippable for branching or discrete termination
    Round conductor flat cable with 30 AWG, TPE insulation, 150 V voltage rating, -40 to +105 °C operating temperature.
Supplier's Site
Wire And Cable, 68 Conductor(S), 30Awg, 150V, Flat Cable 3M - 10AK1902 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable, 68 Conductor(S), 30Awg, 150V, Flat Cable 3M
10AK1902
Wire And Cable, 68 Conductor(S), 30Awg, 150V, Flat Cable 3M 10AK1902
WIRE AND CABLE, 68 CONDUCTOR(S), 30AWG, 150V, FLAT CABLE

WIRE AND CABLE, 68 CONDUCTOR(S), 30AWG, 150V, FLAT CABLE

Supplier's Site
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 19M8494 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
19M8494
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 19M8494
FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:68Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70114638 10AK1902 19M8494
Product Name Cable, Flat; 68; 30 AWG; Copper; Thermoplastic Elastomer; 1.7 in. 0.012 in. Wire And Cable, 68 Conductor(S), 30Awg, 150V, Flat Cable 3M Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 68 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details