"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
7000057327 80001226739 UL/50/CAB/TYP1/TPE/R
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 3M157714-ND | 3749/50 100 |
| Product Name | Flat Ribbon Cables | 7000057327 80001226739 UL/50/CAB/TYP1/TPE/RC/30AWG/SL |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |