3M Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 3749/40

Description
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Description
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 62R1217 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
62R1217
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 62R1217
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62R1217
Product Name Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details