3M Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M 3749/36

Description
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:90ohm RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:90ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M - 88F1865 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M
88F1865
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M 88F1865
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:90ohm RoHS Compliant: Yes

FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:36Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Impedance:90ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F1865
Product Name Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details