3M Flat Cable, 34 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 3749/34

Description
FLAT CABLE, 34 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 34 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 34 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 95F2943 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 34 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
95F2943
Flat Cable, 34 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 95F2943
FLAT CABLE, 34 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 34 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F2943
Product Name Flat Cable, 34 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details