3M Flat Cables 3749/20

Description
3M Round Conductor Flat Cable, 3749 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3749 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3749/20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3749/20
Flat Cables 3749/20
3M Round Conductor Flat Cable, 3749 Ser

3M Round Conductor Flat Cable, 3749 Ser

Buy Now
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 95F2942 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
95F2942
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 95F2942
FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3749/20 95F2942
Product Name Flat Cables Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details