3M Flat Ribbon Cables 3749/16

Description
"Flat Ribbon Cable Gray 154 (77 Pair Twisted) Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 154 (77 Pair Twisted) Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3749/16-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3749/16-ND
Flat Ribbon Cables 3749/16-ND
"Flat Ribbon Cable Gray 154 (77 Pair Twisted) Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 154 (77 Pair Twisted) Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3749/16 - ODG (Origin Data Global)
Shenzhen, China
Flat Ribbon Cables
3749/16
Flat Ribbon Cables 3749/16
CBL RIBN 154COND TWIST-PAIR 100'

CBL RIBN 154COND TWIST-PAIR 100'

Supplier's Site Datasheet
Ribbon Cable, 16Way, 30.5M, 30Awg, 50V; Cable Shielding 3M - 50AC7850 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
50AC7850
Ribbon Cable, 16Way, 30.5M, 30Awg, 50V; Cable Shielding 3M 50AC7850
RIBBON CABLE, 16WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. RoHS Compliant: Yes

RIBBON CABLE, 16WAY, 30.5M, 30AWG, 50V; Cable Shielding:Unscreened; No. of Cores:16Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:10.16mm; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3749/16-ND 3749/16 50AC7850
Product Name Flat Ribbon Cables Flat Ribbon Cables Ribbon Cable, 16Way, 30.5M, 30Awg, 50V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding; Unshielded
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers