"Flat Ribbon Cable Gray 12 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 12 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
3M Round Conductor Flat Cable, 3749 Ser
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 3M155950-100-ND | 3749/12 100 |
| Product Name | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |