3M Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M 3732

Description
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M - 01AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M
01AC5102
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M 01AC5102
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes

TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 01AC5102
Product Name Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Strip-N-Stick Solid Silicone Tape - 400S.031 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Solid Silicone Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Anodizing Discs - AD015MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details