3M Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M 3732 IW

Description
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M - 82H0057 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M
82H0057
Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M 82H0057
TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes

TAPE, 48MM X 50M, RED, TAN, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Red, Tan; Roll Length - Imperial:164.04ft; Roll Length - Metric:50m; Tape Width - Imperial:1.9"; Tape Width - Metric:48mm; Product Range:Scotch 3732 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82H0057
Product Name Tape, 48Mm X 50M, Red, Tan, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide Discs - KP04000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Cold Temperature Box Sealing Tape - 3723 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Performance Cold Temperature Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details