The WTB Conn, Rcpt, 8Pos, 2Row, 2Mm is an IDC connector type designed for reliable and efficient connections in various applications, particularly in industrial settings. It features a compact 2 mm pitch and accommodates 8 contacts arranged in 2 rows, making it suitable for high-density wiring configurations. The connector is compatible with AWG 20-28 wires, allowing for a range of wire sizes without the need for stripping, which minimizes the risk of conductor damage during installation. Its field-installable design facilitates quick and easy terminations, optimizing network layouts by enabling the use of pig-tail wired sensors and allowing for custom cable lengths. The connector is made from copper alloy and is RoHS compliant, ensuring it meets environmental standards.
WTB CONN, RCPT, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 65X4729 |
| Product Name | Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Idc Connector Type 3M |
| Gender | Female / Jack |