3M Free Hanging, Panel Mount 37306-3101-0M0 FL

Description
6 Position Rectangular Socket Connector IDC Gold 24-26 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Socket Connector IDC Gold 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37306-3101-0M0FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37306-3101-0M0FL-ND
Free Hanging, Panel Mount 19-37306-3101-0M0FL-ND
6 Position Rectangular Socket Connector IDC Gold 24-26 AWG

6 Position Rectangular Socket Connector IDC Gold 24-26 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M - 68AH8307 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M
68AH8307
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M 68AH8307
WTB CONN, RCPT, 6POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-37306-3101-0M0FL-ND 68AH8307
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M
Mounting Panel Mount, Snap-In Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers