6 Position Rectangular Socket Connector IDC Gold 20-22 AWG
WTB CONN, RCPT, 6POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19-37306-2165-0M0FL-ND | 68AH8306 |
| Product Name | Free Hanging, Panel Mount | Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M |
| Mounting | Panel Mount, Snap-In | Cable Mount |