WTB CONN, RCPT, 6POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:Mini-Clamp 373 Series; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34P7859 |
| Product Name | Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Pitch Spacing 3M |
| Termination | IDC / IDT |