3M Free Hanging, Panel Mount 37306-2124-0M0 FL

Description
6 Position Rectangular Socket Connector IDC Gold 20-22 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Socket Connector IDC Gold 20-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37306-2124-0M0FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37306-2124-0M0FL-ND
Free Hanging, Panel Mount 19-37306-2124-0M0FL-ND
6 Position Rectangular Socket Connector IDC Gold 20-22 AWG

6 Position Rectangular Socket Connector IDC Gold 20-22 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M - 68AH8305 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M
68AH8305
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M 68AH8305
WTB CONN, RCPT, 6POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 2ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-37306-2124-0M0FL-ND 68AH8305
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Idc Connector Type 3M
Mounting Panel Mount, Snap-In Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details