3M Free Hanging, Panel Mount 37304-B122-00E MB

Description
4 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9035-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9035-ND
Free Hanging, Panel Mount 3M9035-ND
4 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG

4 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 4 Position, 2Mm; Idc Connector Type 3M - 94M5255 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 4 Position, 2Mm; Idc Connector Type 3M
94M5255
Wire-Board Connector, Socket, 4 Position, 2Mm; Idc Connector Type 3M 94M5255
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9035-ND 94M5255
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 4 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products