4 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG
3M 37304-B101-00E MB IDC Connector
3M 37304-B101-00E MB IDC Connector
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9033-ND | 7134677P | 7134677 | 94M5254 |
| Product Name | Free Hanging, Panel Mount | IDC Connectors | IDC Connectors | Wire-Board Connector, Socket, 4 Position, 2Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | |
| Contact Size (AWG) | 24 to 26 AWG | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |