3M Free Hanging, Panel Mount 37304-A206-00E MB

Description
4 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9031-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9031-ND
Free Hanging, Panel Mount 3M9031-ND
4 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

4 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

Buy Now Datasheet
IDC Connectors - 7134668P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134668P
IDC Connectors 7134668P
3M 37304-A206-00E MB IDC Connector

3M 37304-A206-00E MB IDC Connector

Supplier's Site
IDC Connectors - 7134668 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134668
IDC Connectors 7134668
3M 37304-A206-00E MB IDC Connector

3M 37304-A206-00E MB IDC Connector

Supplier's Site
Wire-Board Connector, Socket, 4Pos, 2Mm; Idc Connector Type 3M - 94M5253 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 4Pos, 2Mm; Idc Connector Type 3M
94M5253
Wire-Board Connector, Socket, 4Pos, 2Mm; Idc Connector Type 3M 94M5253
WIRE-BOARD CONNECTOR, SOCKET, 4POS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 4POS, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9031-ND 7134668P 7134668 94M5253
Product Name Free Hanging, Panel Mount IDC Connectors IDC Connectors Wire-Board Connector, Socket, 4Pos, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 20 to 24 AWG
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1731050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details