4 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
WTB CONN, RCPT, 4POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:Mini-Clamp 373 Series; Contact Termination Type:IDC / IDT RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37304-2165-0P0FL100-ND | 21K3128 |
| Product Name | Free Hanging, Panel Mount | Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm; Pitch Spacing 3M |
| Mounting | Panel Mount |