3M Free Hanging, Panel Mount 37303-B163-00E MB

Description
3 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9025-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9025-ND
Free Hanging, Panel Mount 3M9025-ND
3 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG

3 Position Rectangular Receptacle Connector IDC Gold 24-26 AWG

Buy Now Datasheet
IDC Connectors - 7134652 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134652
IDC Connectors 7134652
3M 37303-B163-00E MB IDC Connector

3M 37303-B163-00E MB IDC Connector

Supplier's Site
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M - 94M5251 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
94M5251
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M 94M5251
WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9025-ND 7134652 94M5251
Product Name Free Hanging, Panel Mount IDC Connectors Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 24 to 26 AWG
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers