3M Free Hanging, Panel Mount 37303-A206-00E MB

Description
3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9019-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9019-ND
Free Hanging, Panel Mount 3M9019-ND
3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

3 Position Rectangular Receptacle Connector IDC Gold 20-24 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M - 94M5249 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
94M5249
Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M 94M5249
WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9019-ND 94M5249
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 3 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details