3M Free Hanging, Panel Mount 37303-2165-000 FL 100

Description
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 37303-2165-000FL100-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
37303-2165-000FL100-ND
Free Hanging, Panel Mount 37303-2165-000FL100-ND
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M - 21K3106 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
21K3106
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M 21K3106
WTB CONN, RCPT, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37303-2165-000FL100-ND 21K3106
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Quick coupling plug - NPHS-S6-M-G14F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details