3M Free Hanging, Panel Mount 37303-2124-0P0 FL 100

Description
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 37303-2124-0P0FL100-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
37303-2124-0P0FL100-ND
Free Hanging, Panel Mount 37303-2124-0P0FL100-ND
3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

3 Position Rectangular Receptacle Connector IDC Gold 20-22 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M - 21K3101 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
21K3101
Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M 21K3101
WTB CONN, RCPT, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WTB CONN, RCPT, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37303-2124-0P0FL100-ND 21K3101
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
Mounting Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products