3M Headers, Receptacles, Female Sockets 37216-62M3-004PL

Description
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M5718-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M5718-ND
Headers, Receptacles, Female Sockets 3M5718-ND
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1154216-37216-62M3-004PL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1154216-37216-62M3-004PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1154216-37216-62M3-004PL
Win Source Part Number: 1154216-37216-62M3-0 04PL Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Mini-Clamp I, 372 Number of Positions: 16 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit, Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 32V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical Standard Package: 100 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.256" (6.50mm) Insulation Height: 0.512" (13.00mm) Contact Shape: Square Alternative Parts (Cross-Reference): 37216-62M3-004 PL; 37216-62M3-004PL.; JE-1503-3873-7; JE150338737; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 0-45-47452-45022-0,5 4745245022,3721662M3 004PL,4547452450220, 7000007609,37216-62M 3-004PL-ND,JE1503387 37,3M5718 Base Product Number: 37216

Win Source Part Number: 1154216-37216-62M3-004PL
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Mini-Clamp I, 372
Number of Positions: 16
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit, Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 32V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 100
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.256" (6.50mm)
Insulation Height: 0.512" (13.00mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 37216-62M3-004 PL; 37216-62M3-004PL.; JE-1503-3873-7; JE150338737;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 0-45-47452-45022-0,54745245022,3721662M3004PL,4547452450220,7000007609,37216-62M3-004PL-ND,JE150338737,3M5718
Base Product Number: 37216

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-37216-62M3-004PL
Electronic Connector 315-37216-62M3-004PL
16 Pos 2mm Pitch Wire to Board Receptacle, Gold Socket Product overview: 37216-62M3-004PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-37216-62M3-004PL can be used for catalog matching and distributor lookup.

16 Pos 2mm Pitch Wire to Board Receptacle, Gold Socket Product overview: 37216-62M3-004PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-37216-62M3-004PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Socket, 16 Position, 2Mm; Connector Systems 3M - 94M5246 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2Mm; Connector Systems 3M
94M5246
Wire-Board Connector, Socket, 16 Position, 2Mm; Connector Systems 3M 94M5246
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp I 372 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp I 372 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5718-ND 1154216-37216-62M3-004PL 315-37216-62M3-004PL 94M5246
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector Wire-Board Connector, Socket, 16 Position, 2Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data