3M Wtb Conn, Rcpt, 12Pos, 4Row, 2Mm; Connector Systems 3M 37212-62M3-003 PL

Description
WTB CONN, RCPT, 12POS, 4ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
WTB CONN, RCPT, 12POS, 4ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Rcpt, 12Pos, 4Row, 2Mm; Connector Systems 3M - 68AH8304 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 12Pos, 4Row, 2Mm; Connector Systems 3M
68AH8304
Wtb Conn, Rcpt, 12Pos, 4Row, 2Mm; Connector Systems 3M 68AH8304
WTB CONN, RCPT, 12POS, 4ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 12POS, 4ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AH8304
Product Name Wtb Conn, Rcpt, 12Pos, 4Row, 2Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details