"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 8POS 0.079 GOLD PCB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37208-62B3-004PL-ND | 37208-62B3-004 PL |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 32 volts | 32 volts |
| Current Rating | 3.0 amps | 3.0 amps |