"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
8 Pos 2mm Pitch Male Socket Connector, Gold Plated, 3A, UL94 V-0 Product overview: 37208-62A3-004PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-37208-62A3-004PL
CONN RCPT 8POS 0.079 GOLD PCB
WTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5716-ND | 315-37208-62A3-004PL | 37208-62A3-004PL | 34P7844 |
| Product Name | Headers, Receptacles, Female Sockets | 3A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 32 volts | 32 volts | 32 volts | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |