3M Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 37208-62A3-004PL

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Mini-Clamp I, 372 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Mini-Clamp I, 372 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Mini-Clamp I, 372 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.079" (2.00mm) Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: Mini-Clamp I, 372
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Through Hole

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 37208-62A3-004PL - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
37208-62A3-004PL
Headers, Receptacles, Female Sockets 37208-62A3-004PL
CONN RCPT 8POS 0.079 GOLD PCB

CONN RCPT 8POS 0.079 GOLD PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 37208-62A3-004PL
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Through Hole Through-Hole; Solder (optional feature); Through Hole
Contacts Pitch 2.01 mm (0.0790 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details