3M Headers, Receptacles, Female Sockets 37206-62B3-003 PL

Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 19-37206-62B3-003PL-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
19-37206-62B3-003PL-ND
Headers, Receptacles, Female Sockets 19-37206-62B3-003PL-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems 3M - 68AH8303 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems 3M
68AH8303
Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems 3M 68AH8303
WTB CONN, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp 372 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 19-37206-62B3-003PL-ND 68AH8303
Product Name Headers, Receptacles, Female Sockets Wtb Conn, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Headers, Male Pins - A114703-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details