"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
CONN RCPT 4P 0.079 GOLD SMD R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M99812-ND | 37204-1AE0-004 PL |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 32 volts | 32 volts |
| Current Rating | 3.0 amps | 3.0 amps |