3M Wire-Board Connector, Socket, 4 Position, 2Mm; Connector Systems 3M 37204-1AE0-004-PL

Description
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 4 Position, 2Mm; Connector Systems 3M - 34P7840 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 4 Position, 2Mm; Connector Systems 3M
34P7840
Wire-Board Connector, Socket, 4 Position, 2Mm; Connector Systems 3M 34P7840
WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 4 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P7840
Product Name Wire-Board Connector, Socket, 4 Position, 2Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCB Headers - 147057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details