Manufacturer: 3M
Win Source Part Number: 855816-37204-12E0-00
Series: Mini-Clamp I, 372
Features: Position Connector
Package: Bulk
Family Name: 37204
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 54745296450, JE-1503-8093-7, 3720412E0004PL, 3M99811, 7000090429, JE150380937
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 855816-37204-12E0-004 PL | 3M99811-ND |
| Product Name | Rectangular Connectors - 37204-12E0-004 PL | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle |