"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 3POS 0.079 GOLD PCB
WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5701-ND | 37203-62B3-003PL | 94M5243 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wire-Board Connector, Socket, 3 Position, 2Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 32 volts | 32 volts | |
| Current Rating | 3.0 amps | 3.0 amps |