3M Headers, Receptacles, Female Sockets 37203-62A3-003PL

Description
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M5700-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M5700-ND
Headers, Receptacles, Female Sockets 3M5700-ND
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Wire-Board Connector, Socket, 3 Position, 2Mm; Connector Systems 3M - 94M5242 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 3 Position, 2Mm; Connector Systems 3M
94M5242
Wire-Board Connector, Socket, 3 Position, 2Mm; Connector Systems 3M 94M5242
WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp I 372 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 3 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:Mini-Clamp I 372 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 37203-62A3-003PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
37203-62A3-003PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 37203-62A3-003PL
CONN RCPT 3POS 0.079 GOLD PCB

CONN RCPT 3POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5700-ND 94M5242 37203-62A3-003PL
Product Name Headers, Receptacles, Female Sockets Wire-Board Connector, Socket, 3 Position, 2Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 32 volts 32 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data