3M Wire-Board Connector, Socket, 3Pos, 2Mm; Connector Systems 3M 37203-1AE0-003-PL

Description
WIRE-BOARD CONNECTOR, SOCKET, 3POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 3POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 3Pos, 2Mm; Connector Systems 3M - 34P7837 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 3Pos, 2Mm; Connector Systems 3M
34P7837
Wire-Board Connector, Socket, 3Pos, 2Mm; Connector Systems 3M 34P7837
WIRE-BOARD CONNECTOR, SOCKET, 3POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 3POS, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini-Clamp 372 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P7837
Product Name Wire-Board Connector, Socket, 3Pos, 2Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details