WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34P7835 |
| Product Name | Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M |
| Connector Type | Wire to Board Connector |