3M Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M 37108-2206-0W0-FL

Description
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M - 07R7705 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M
07R7705
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M 07R7705
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07R7705
Product Name Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BNC (F) St. Connector for RG59 Cable - ET-BFS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details