3M Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M 37108-2165-0W0-FL

Description
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M - 34P7832 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M
34P7832
Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M 34P7832
WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Blue RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 8POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P7832
Product Name Wire-Board Connector, Plug, 8Pos, 2Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products