3M Wtb Conn, Plug, 8Pos, 2Row, 2Mm; Idc Connector Type 3M 37108-2124-0W0-FL

Description
WTB CONN, PLUG, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
WTB CONN, PLUG, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Plug, 8Pos, 2Row, 2Mm; Idc Connector Type 3M - 34P7831 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
34P7831
Wtb Conn, Plug, 8Pos, 2Row, 2Mm; Idc Connector Type 3M 34P7831
WTB CONN, PLUG, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

WTB CONN, PLUG, 8POS, 2ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P7831
Product Name Wtb Conn, Plug, 8Pos, 2Row, 2Mm; Idc Connector Type 3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details