3M Wire-Board Connector, Plug, 6Pos, 2Mm; Idc Connector Type 3M 37106-2206-0W0-FL

Description
WIRE-BOARD CONNECTOR, PLUG, 6POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, PLUG, 6POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 6Pos, 2Mm; Idc Connector Type 3M - 07R7704 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 6Pos, 2Mm; Idc Connector Type 3M
07R7704
Wire-Board Connector, Plug, 6Pos, 2Mm; Idc Connector Type 3M 07R7704
WIRE-BOARD CONNECTOR, PLUG, 6POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 6POS, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Colour:Gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07R7704
Product Name Wire-Board Connector, Plug, 6Pos, 2Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details