3M Free Hanging, Panel Mount 37104-B163-00E MB

Description
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9014-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9014-ND
Free Hanging, Panel Mount 3M9014-ND
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG

4 Position Rectangular Plug Connector IDC Gold 24-26 AWG

Buy Now Datasheet
IDC Connectors - 7134630P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134630P
IDC Connectors 7134630P
3M 37104-B163-00E MB IDC Connector

3M 37104-B163-00E MB IDC Connector

Supplier's Site
IDC Connectors - 7134630 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134630
IDC Connectors 7134630
3M 37104-B163-00E MB IDC Connector

3M 37104-B163-00E MB IDC Connector

Supplier's Site
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M - 94M5241 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M
94M5241
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M 94M5241
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9014-ND 7134630P 7134630 94M5241
Product Name Free Hanging, Panel Mount IDC Connectors IDC Connectors Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 24 to 26 AWG
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products