3M Free Hanging, Panel Mount 37104-B122-00E MB

Description
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9013-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9013-ND
Free Hanging, Panel Mount 3M9013-ND
4 Position Rectangular Plug Connector IDC Gold 24-26 AWG

4 Position Rectangular Plug Connector IDC Gold 24-26 AWG

Buy Now Datasheet
IDC Connectors - 7134636P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134636P
IDC Connectors 7134636P
3M 37104-B122-00E MB IDC Connector

3M 37104-B122-00E MB IDC Connector

Supplier's Site
IDC Connectors - 7134636 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134636
IDC Connectors 7134636
3M 37104-B122-00E MB IDC Connector

3M 37104-B122-00E MB IDC Connector

Supplier's Site
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M - 94M5240 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M
94M5240
Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M 94M5240
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9013-ND 7134636P 7134636 94M5240
Product Name Free Hanging, Panel Mount IDC Connectors IDC Connectors Wire-Board Connector, Plug, 4 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 24 to 26 AWG
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details