4 Position Rectangular Plug Connector IDC Gold 20-24 AWG
3M 37104-A165-00E MB IDC Connector
3M 37104-A165-00E MB IDC Connector
IDC CONN, PLUG, 4POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9010-ND | 7134620 | 7134620P | 57AJ4495 |
| Product Name | Free Hanging, Panel Mount | IDC Connectors | IDC Connectors | Idc Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount |