3M Free Hanging, Panel Mount 37104-3080-000 FL

Description
4 Position Rectangular Plug Connector IDC Gold
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector IDC Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37104-3080-000FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37104-3080-000FL-ND
Free Hanging, Panel Mount 19-37104-3080-000FL-ND
4 Position Rectangular Plug Connector IDC Gold

4 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M - 68AH8300 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M
68AH8300
Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M 68AH8300
WTB CONN, PLUG, 4POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

WTB CONN, PLUG, 4POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-37104-3080-000FL-ND 68AH8300
Product Name Free Hanging, Panel Mount Wtb Conn, Plug, 4Pos, 1Row, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data