3M Accessories 37103-B101-00E-MB

Description
3M Mini-Clamp II Plug, 371 Series, 3710
Request a Quote Datasheet
Description
3M Mini-Clamp II Plug, 371 Series, 3710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessories - 37103-B101-00E-MB - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Mini-Clamp II Plug, 371 Series, 3710

3M Mini-Clamp II Plug, 371 Series, 3710

Buy Now
Wire To Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M - 34P7822 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
34P7822
Wire To Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M 34P7822
WIRE TO BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37103-B101-00E-MB 34P7822
Product Name Accessories Wire To Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details