3M Free Hanging, Panel Mount 37103-A206-00E MB

Description
3 Position Rectangular Plug Connector IDC Gold 20-24 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Plug Connector IDC Gold 20-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9005-ND
Free Hanging, Panel Mount 3M9005-ND
3 Position Rectangular Plug Connector IDC Gold 20-24 AWG

3 Position Rectangular Plug Connector IDC Gold 20-24 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M - 94M5235 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
94M5235
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M 94M5235
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9005-ND 94M5235
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 88355473 - Radwell International
Specs
Gender Male / Plug
View Details