3M IDC Connectors 37103-A165-00E MB

Description
3M 37103-A165-00E MB IDC Connector
Request a Quote Datasheet
Description
3M 37103-A165-00E MB IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 7134608P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7134608P
IDC Connectors 7134608P
3M 37103-A165-00E MB IDC Connector

3M 37103-A165-00E MB IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M9004-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9004-ND
Free Hanging, Panel Mount 3M9004-ND
3 Position Rectangular Plug Connector IDC Gold 20-24 AWG

3 Position Rectangular Plug Connector IDC Gold 20-24 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M - 94M5234 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
94M5234
Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M 94M5234
WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 3 POSITION, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7134608P 3M9004-ND 94M5234
Product Name IDC Connectors Free Hanging, Panel Mount Wire-Board Connector, Plug, 3 Position, 2Mm; Idc Connector Type 3M
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Minitek ® - 10072354-G01-14KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details