3M Free Hanging, Panel Mount 37103-4101-G00 FL

Description
3 Position Rectangular Plug Connector IDC Gold
Request a Quote Datasheet
Description
3 Position Rectangular Plug Connector IDC Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-37103-4101-G00FL-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-37103-4101-G00FL-ND
Free Hanging, Panel Mount 19-37103-4101-G00FL-ND
3 Position Rectangular Plug Connector IDC Gold

3 Position Rectangular Plug Connector IDC Gold

Buy Now Datasheet
Wtb Conn, Plug, 3Pos, 1Row, 2Mm; Idc Connector Type 3M - 68AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
68AH8299
Wtb Conn, Plug, 3Pos, 1Row, 2Mm; Idc Connector Type 3M 68AH8299
WTB CONN, PLUG, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

WTB CONN, PLUG, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-37103-4101-G00FL-ND 68AH8299
Product Name Free Hanging, Panel Mount Wtb Conn, Plug, 3Pos, 1Row, 2Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details